Panasonic Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic AVT3452

Description
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic - 71Y8834 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
71Y8834
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic 71Y8834
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8834
Product Name Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2326167 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Micro Switches - 8046206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1018565 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Maximum Current 21 amps
View Details