Panasonic Micro Switches AVT32543

Description
Panasonic AVT32543 Micro Switch
Request a Quote Datasheet
Description
Panasonic AVT32543 Micro Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - 6990530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
6990530
Micro Switches 6990530
Panasonic AVT32543 Micro Switch

Panasonic AVT32543 Micro Switch

Supplier's Site
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic - 71Y8829 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic
71Y8829
Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic 71Y8829
Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Standard, AVT3 Series, SPDT, Roller Lever, Solder, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
AVT32543
Basic / Snap Action Switches AVT32543
Basic / Snap Action Switches 100mA to 3A, Hinge Roller Lever, Solder

Basic / Snap Action Switches 100mA to 3A, Hinge Roller Lever, Solder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 6990530 71Y8829 AVT32543
Product Name Micro Switches Microswitch, Fs-T Type Standard, Avt3 Series, Spdt, Roller Lever, Solder, 3 A, 250 V Rohs Compliant Panasonic Basic / Snap Action Switches
Actuator Style Lever Style; Roller Style; Roller lever Lever Style; Roller Style Roller Lever
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Solder; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351451-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2496859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details