Panasonic Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic AVL34553

Description
Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic - 71Y8819 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic
71Y8819
Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic 71Y8819
Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Microswitch, FS-T Type Long Life, AVL3 Series, SPDT, Roller Lever, Through Hole, 5 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8819
Product Name Microswitch, Fs-T Type Long Life, Avl3 Series, Spdt, Roller Lever, Through Hole, 5 A, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351447-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326144 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 8046247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details