The AVL32253 is a subminiature FS-T type switch with a hinge lever actuator, AgNi alloy contacts, and a maximum operating force of 0.54 N. It features solder and PC board terminals with cross-line terminal configuration, and is designed for low-level circuit applications. The switch has a flux-resistant construction, IP40 protection rating, and is RoHS compliant. It supports UL/C-UL and ENEC/VDE safety standards. The part is surface-mount compatible with a self-standing terminal structure.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N3003 |
| Product Name | Avt3/avl3 (Fs-T Panasonic |