Panasonic Microswitch, Fs Type Standard, Av3 Series, Spdt, Long Hinge Lever, Quick Connect, 100 Ma, 250 V Rohs Compliant Panasonic AV3834613

Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Long Hinge Lever, Quick Connect, 100 mA, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Long Hinge Lever, Quick Connect, 100 mA, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs Type Standard, Av3 Series, Spdt, Long Hinge Lever, Quick Connect, 100 Ma, 250 V Rohs Compliant Panasonic - 71Y8846 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs Type Standard, Av3 Series, Spdt, Long Hinge Lever, Quick Connect, 100 Ma, 250 V Rohs Compliant Panasonic
71Y8846
Microswitch, Fs Type Standard, Av3 Series, Spdt, Long Hinge Lever, Quick Connect, 100 Ma, 250 V Rohs Compliant Panasonic 71Y8846
Microswitch, FS Type Standard, AV3 Series, SPDT, Long Hinge Lever, Quick Connect, 100 mA, 250 V RoHS Compliant: Yes

Microswitch, FS Type Standard, AV3 Series, SPDT, Long Hinge Lever, Quick Connect, 100 mA, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8846
Product Name Microswitch, Fs Type Standard, Av3 Series, Spdt, Long Hinge Lever, Quick Connect, 100 Ma, 250 V Rohs Compliant Panasonic
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2F Ultra Subminiature Basic Switch - D2F-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1023025 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details