Panasonic Microswitch, Fs Type Standard, Av3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic AV37023

Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs Type Standard, Av3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic - 71Y8845 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs Type Standard, Av3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
71Y8845
Microswitch, Fs Type Standard, Av3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic 71Y8845
Microswitch, FS Type Standard, AV3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Microswitch, FS Type Standard, AV3 Series, SPDT, Pin Plunger, Through Hole, 3 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8845
Product Name Microswitch, Fs Type Standard, Av3 Series, Spdt, Pin Plunger, Through Hole, 3 A, 250 V Rohs Compliant Panasonic
Common Size Standard
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1145843 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C073M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details