Panasonic Microswitch, Fs Type Standard, Av3 Series, Spdt, Simulated Roller Lever, Through Hole, 100 Ma Rohs Compliant Panasonic AV3444613

Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Simulated Roller Lever, Through Hole, 100 mA RoHS Compliant: Yes
Datasheet
Description
Microswitch, FS Type Standard, AV3 Series, SPDT, Simulated Roller Lever, Through Hole, 100 mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Fs Type Standard, Av3 Series, Spdt, Simulated Roller Lever, Through Hole, 100 Ma Rohs Compliant Panasonic - 71Y8844 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Fs Type Standard, Av3 Series, Spdt, Simulated Roller Lever, Through Hole, 100 Ma Rohs Compliant Panasonic
71Y8844
Microswitch, Fs Type Standard, Av3 Series, Spdt, Simulated Roller Lever, Through Hole, 100 Ma Rohs Compliant Panasonic 71Y8844
Microswitch, FS Type Standard, AV3 Series, SPDT, Simulated Roller Lever, Through Hole, 100 mA RoHS Compliant: Yes

Microswitch, FS Type Standard, AV3 Series, SPDT, Simulated Roller Lever, Through Hole, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 71Y8844
Product Name Microswitch, Fs Type Standard, Av3 Series, Spdt, Simulated Roller Lever, Through Hole, 100 Ma Rohs Compliant Panasonic
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch with Black Trigger Button - U2-169 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details