The AV3214613 is a subminiature switch in the AV3 series with a short hinge lever actuator, a self-standing PC board terminal, and a CuNi alloy + AgNi alloy + Au-clad triple layer contact type for standard operating force applications. It has a maximum operating force of 0.39 N, flux-resistant construction with integrally molded terminals, and IP40 protection. The switch supports in-line terminal mounting and is rated for low-level circuit use. Terminal configuration allows for surface mounting on PC boards without additional fixturing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98AC0175 |
| Product Name | Av3/avm3 (Fs) S Panasonic |