Panasonic SMD 33uF 0.15 Ohm Capacitor ATPH33MAHA

Description
Cap Tant Polymer 33uF 10VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 85°C T/R Product overview: ATPH33MAHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ATPH33MAHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 33uF 10VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 85°C T/R Product overview: ATPH33MAHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ATPH33MAHA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 0.15 Ohm Capacitor
70-ATPH33MAHA
SMD 33uF 0.15 Ohm Capacitor 70-ATPH33MAHA
Cap Tant Polymer 33uF 10VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 85°C T/R Product overview: ATPH33MAHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ATPH33MAHA can be used for catalog matching and distributor lookup.

Cap Tant Polymer 33uF 10VDC A09 CASE 20% (3.2 X 1.6 X 0.9mm) SMD 3216-10 0.15 Ohm 85°C T/R Product overview: ATPH33MAHA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.15 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-ATPH33MAHA can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum - Polymer Capacitors - ATPH33MAHA - 862405-ATPH33MAHA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - ATPH33MAHA
862405-ATPH33MAHA
Tantalum - Polymer Capacitors - ATPH33MAHA 862405-ATPH33MAHA
Manufacturer: Panasonic Win Source Part Number: 862405-ATPH33MAHA Series: POSCAP™ TPH Operating Temperature Range: -55°C ~ 85°C Features: 33 µF Molded Tantalum Polymer Capacitor 10 V 1206 (3216 Metric) 150mOhm @ 100kHz Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8532.21.0050 Other Part Number: P17121CT, P17121DKR, P17121TR

Manufacturer: Panasonic
Win Source Part Number: 862405-ATPH33MAHA
Series: POSCAP™ TPH
Operating Temperature Range: -55°C ~ 85°C
Features: 33 µF Molded Tantalum Polymer Capacitor 10 V 1206 (3216 Metric) 150mOhm @ 100kHz
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8532.21.0050
Other Part Number: P17121CT, P17121DKR, P17121TR

Buy Now Datasheet
Cap, 33Uf, 10V, Tant, Polymer, Case A09; Capacitance Panasonic - 78AC7772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Polymer, Case A09; Capacitance Panasonic
78AC7772
Cap, 33Uf, 10V, Tant, Polymer, Case A09; Capacitance Panasonic 78AC7772
CAP, 33UF, 10V, TANT, POLYMER, CASE A09; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A09; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, POLYMER, CASE A09; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A09; ESR:0.15ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - ATPH33MAHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
ATPH33MAHA
Capacitors - Tantalum - Polymer Capacitors ATPH33MAHA
CAP TANT POLY 33UF 10V 1206

CAP TANT POLY 33UF 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-ATPH33MAHA 862405-ATPH33MAHA 78AC7772 ATPH33MAHA
Product Name SMD 33uF 0.15 Ohm Capacitor Tantalum - Polymer Capacitors - ATPH33MAHA Cap, 33Uf, 10V, Tant, Polymer, Case A09; Capacitance Panasonic Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 3.30E7 microF 33 microF 33 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details