Panasonic Lcd Hmi Human Machine Interface; No. Of Characters Panasonic ATM-10N

Description
LCD HMI HUMAN MACHINE INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:-; Memory Size:64KB; Baud Rate:19200baud; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: No
Datasheet
Description
LCD HMI HUMAN MACHINE INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:-; Memory Size:64KB; Baud Rate:19200baud; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lcd Hmi Human Machine Interface; No. Of Characters Panasonic - 29H4119 - Newark, An Avnet Company
Chicago, IL, United States
Lcd Hmi Human Machine Interface; No. Of Characters Panasonic
29H4119
Lcd Hmi Human Machine Interface; No. Of Characters Panasonic 29H4119
LCD HMI HUMAN MACHINE INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:-; Memory Size:64KB; Baud Rate:19200baud; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: No

LCD HMI HUMAN MACHINE INTERFACE; No. of Characters:2 x 16; No. of Keys:6; Panel Display Interface:-; Memory Size:64KB; Baud Rate:19200baud; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 29H4119
Product Name Lcd Hmi Human Machine Interface; No. Of Characters Panasonic
Screen Alphanumeric
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V1012iSRD - Fuji Electric Corp. of America
Specs
Type Flat Panel Display
Screen Graphic
Resolution 800x600
View Details
HMI Displays - 358159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1024 x 600 pixel
Depth 2.6 inch (67 mm)
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details