Manufacturer: Panasonic Electric Works
Win Source Part Number: 1104179-ASX22003
Packaging: Tube/Rail
Termination Style: PC Pin
Contact Form: DPDT (2 Form C)
Mounting: Through Hole
Coil Resistance: 129 Ohms
Coil Current: 23.3mA
Operate Time: 5ms
Relay Type: Telecom
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 10mA
Switching Voltage: 10VDC - Max
Turn On Voltage (Max): 2.4 VDC
Release Time: 5ms
Coil Power: 70 mW
Categories: Relays
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
RELAY TELECOM DPDT 10MA 3V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1104179-ASX22003 | ASX22003 |
| Product Name | Signal Relays, Up to 2 Amps - ASX22003 | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |