RELAY TELECOM DPDT 10MA 12V
RELAY, SIGNAL, DPDT, 10VDC, 0.01A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:10mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole; Contact Voltage VAC:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | ASX20012 | 64K3085 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relay, Signal, Dpdt, 10Vdc, 0.01A; Coil Voltage Panasonic |
| Mounting | Through Hole | PCBoard; Through Hole |
| Switch Configuration | FormC | |
| Poles | Double Pole (DP) |