Panasonic Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic ASQMR18430A

Description
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes
Description
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic - 36AJ8000 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
36AJ8000
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic 36AJ8000
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 36AJ8000
Product Name Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1020349 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR073H - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details