Panasonic Microswitch, Spst-Nc, 0.001A/16Vdc, 1.5N; Microswitch Type Panasonic ASQMR18428A

Description
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.5N; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes
Description
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.5N; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.5N; Microswitch Type Panasonic - 36AJ7999 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.5N; Microswitch Type Panasonic
36AJ7999
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.5N; Microswitch Type Panasonic 36AJ7999
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.5N; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-N C; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.5N; Microswitch Type:Miniature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPST-NC; Switch Terminals:Solder Lug; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 36AJ7999
Product Name Microswitch, Spst-Nc, 0.001A/16Vdc, 1.5N; Microswitch Type Panasonic
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Round
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
4 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - 2-1825043-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details