Panasonic Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic ASQMR17B30A

Description
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes
Description
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic - 36AJ7992 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
36AJ7992
Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic 36AJ7992
MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 36AJ7992
Product Name Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398412 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Micro Switches - 2326160 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details