Panasonic Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic ASQMR17B20A

Description
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes
Description
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic - 36AJ7990 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
36AJ7990
Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic 36AJ7990
MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N C; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

MICROSWITCH, SPST-NC, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NC; Switch Terminals:Fork; Contact Current Max:1mA; Contact Voltage DC Nom:16VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 36AJ7990
Product Name Microswitch, Spst-Nc, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic
Common Size Miniature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K2015157 - TE Connectivity
Specs
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 8046212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-A003D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details