MICROSWITCH, SPST-NO, 0.001A/16VDC, 1.2N; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 36AJ7984 |
| Product Name | Microswitch, Spst-No, 0.001A/16Vdc, 1.2N; Microswitch Type Panasonic |
| Common Size | Miniature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |