The ASQ10817 is a pin plunger-type sealed switch with a leaf lever actuator and 2-boss side solder terminal, designed for low-level switching in automotive and appliance applications. It has a mounting hole size of 3 mm and operates with a maximum force of 1.7 N. The switch supports contact ratings from 1 mA at 5 V DC to 100 mA at 30 V DC, with electrical life of at least 2 × 10^5 cycles at 30 V DC 100 mA. It operates reliably between -40°C and +85°C, withstands vibration up to 43.1 m/s², and meets IP67 protection standards. Overtravel is at least 2.6 mm on the NO side and 3.1 mm on the NC side. Unit weight is approximately 5.4 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 11N2971 |
| Product Name | Asq1 Stroke Swi Panasonic |