Panasonic Basic / Snap Action Switches ASQ10710

Description
Basic / Snap Action Switches SPDT Pin Plunger PCB
Datasheet
Description
Basic / Snap Action Switches SPDT Pin Plunger PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10710
Basic / Snap Action Switches ASQ10710
Basic / Snap Action Switches SPDT Pin Plunger PCB

Basic / Snap Action Switches SPDT Pin Plunger PCB

Buy Now Datasheet
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic - 71Y8793 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic
71Y8793
Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic 71Y8793
Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes

Microswitch, Turquoise Stroke, ASQ1 Series, SPDT, Pin Plunger, Through Hole, 100 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches
Product Number ASQ10710 71Y8793
Product Name Basic / Snap Action Switches Microswitch, Turquoise Stroke, Asq1 Series, Spdt, Pin Plunger, Through Hole, 100 Ma Rohs Compliant Panasonic
Actuator Style Pushbutton Style; Plunger
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.82 oz (4.12 N)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details