The ASQ10630 is a sealed, sliding-contact, SPST-NO pushbutton switch designed for low-level switching in automotive and household appliance applications. It features a pin plunger actuator with a maximum operating force of 1.5 N and a total travel of 10.1 mm, providing over-travel of 2.2 mm on the NO side. The switch supports contact ratings from 1 mA at 5 V DC to 100 mA at 30 V DC, and offers an electrical life of at least 2 × 10⁵ operations under 30 V DC, 100 mA resistive load. It operates within a temperature range of -40°C to +85°C, meets IP67 waterproofing per IEC 60529, and has a terminal strength minimum of 6 N. The switch is rated for 120 cycles per minute and complies with RoHS. Its wire leads are bottom-mounted with a PC board terminal style, measuring approximately 5.4 g in weight.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3011 |
| Product Name | Turquoise Strok Panasonic |