Panasonic Microswitch, Spdt-Nc, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic ASQ10627

Description
MICROSWITCH, SPDT-NC, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES
Datasheet
Description
MICROSWITCH, SPDT-NC, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt-Nc, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic - 26AK5586 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt-Nc, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic
26AK5586
Microswitch, Spdt-Nc, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic 26AK5586
MICROSWITCH, SPDT-NC, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES

MICROSWITCH, SPDT-NC, 0.1A, 30VDC, 1.7N ROHS COMPLIANT: YES

Supplier's Site
Basic / Snap Action Switches - ASQ10627 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
ASQ10627
Basic / Snap Action Switches ASQ10627
Basic / Snap Action Switches Turquoise Stroke switch: standard type, wire leads bottom type terminal, SPST-NC, Leaf lever type

Basic / Snap Action Switches Turquoise Stroke switch: standard type, wire leads bottom type terminal, SPST-NC, Leaf lever type

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 26AK5586 ASQ10627
Product Name Microswitch, Spdt-Nc, 0.1A, 30Vdc, 1.7N Rohs Compliant Panasonic Basic / Snap Action Switches
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2-2439028-3 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details