The ASQ10618 is a sealed, sliding-contact, SPST-NO switch with a simulated leaf lever actuator and wire leads bottom type, designed for low-level switching in demanding environments. It has a mounting hole of 3 mm standard type and operates with a maximum actuation force of 1.5 N. The switch supports a contact rating from 1 mA at 5 V DC to 100 mA at 30 V DC, with an electrical switching life of at least 5×10⁵ operations for 5 V DC / 1 mA and 16 V DC / 50 mA resistive loads. It features IP67 protection against dust and water immersion, an operating temperature range of -40°C to +85°C, and a maximum operating speed of 500 mm/sec. The over-travel on the NO side is a minimum of 2.8 mm, and the total travel distance is approximately 10.4 mm from standoff. The unit weighs approximately 5.4 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3008 |
| Product Name | Turquoise Strok Panasonic |