The ASQ10617 is a pin plunger-type sealed switch with SPST-NO contact form and wire leads bottom type, designed for low-level switching in automotive and household appliance applications. It has a mounting hole of 3 mm standard type, operates with a maximum force of 1.5 N, and supports a contact rating of 1 mA at 5 V DC up to 100 mA at 30 V DC. The switch features an over-travel of at least 2.2 mm on the NO side, an operating temperature range of -40°C to +85°C, and an IP67 protection rating. It meets JIS C0920, IEC 60529, and JIS D0203 waterproofing standards. The switch is rated for 2 × 10⁵ operations at 30 V DC, 100 mA resistive load and has an initial contact resistance of no more than 1 Ω. Unit weight is approximately 5.4 g.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 29X3007 |
| Product Name | Turquoise Strok Panasonic |