Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
PANASONIC
ASFM0215S -- SAFETY RELAY, SPST, 21VDC, 6A, THT ROHS COMPLIANT PANASONIC
Panasonic
Safety Relay, Spst, 21Vdc, 6A, Tht Rohs Compliant Panasonic
ASFM0215S
Description
SAFETY RELAY, SPST, 21VDC, 6A, THT ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
SAFETY RELAY, SPST, 21VDC, 6A, THT ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 21Vdc, 6A, Tht Rohs Compliant Panasonic
73AJ1484
Safety Relay, Spst, 21Vdc, 6A, Tht Rohs Compliant Panasonic
73AJ1484
SAFETY RELAY, SPST, 21VDC, 6A, THT ROHS COMPLIANT: YES
SAFETY RELAY, SPST, 21VDC, 6A, THT ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Safety Relays
Product Number
73AJ1484
Product Name
Safety Relay, Spst, 21Vdc, 6A, Tht Rohs Compliant Panasonic
Unlock Full Specs
to access all available technical data
Similar Products
ifm efector inc.
Safety Relay
SAFETY SWITCH GEAR-G1501S
View Details
Altech Corp.
Relays
456.OA01.2422C
View Details
2
suppliers
BARTEC
Miniature switching relay
miniature-switching-relay
Specs
AC Voltage
264 volts
AC Power
1250 VA
DC Power
50 watts
View Details
RS Components, Ltd.
Contactor Overload Relays
2508891
View Details