Panasonic Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic ASFM0162X

Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:16VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:16VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4622 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4622
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4622
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:16VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:16VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 23AJ4622
Product Name Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 159745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
View Details
Safety Relays - 56.OA01.2431S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 10.00 amps
AC Voltage 400 volts
View Details
3 suppliers