Panasonic Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic ASFM0122S

Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4619 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4619
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4619
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 23AJ4619
Product Name Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Ex p Relay - Power - - ex-p-relay - BARTEC
Specs
Maximum Switching Current 16.00 amps
AC Voltage 400 volts
DC Voltage 28 volts
View Details
Safety Relays - 56.OA12.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 8.00 amps
AC Voltage 400 volts
View Details