Panasonic Safety Relays ASFM0055S

Description
Panasonic ASFM0055S Safety Relay
Request a Quote Datasheet
Description
Panasonic ASFM0055S Safety Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 2315467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
2315467
Safety Relays 2315467
Panasonic ASFM0055S Safety Relay

Panasonic ASFM0055S Safety Relay

Supplier's Site
Safety Relays - 2315466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
2315466
Safety Relays 2315466
Panasonic ASFM0055S Safety Relay

Panasonic ASFM0055S Safety Relay

Supplier's Site
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4618 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4618
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4618
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Safety Relay, Spst, 5Vdc, 6A, Tht Rohs Compliant Panasonic - 73AJ1476 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 5Vdc, 6A, Tht Rohs Compliant Panasonic
73AJ1476
Safety Relay, Spst, 5Vdc, 6A, Tht Rohs Compliant Panasonic 73AJ1476
SAFETY RELAY, SPST, 5VDC, 6A, THT ROHS COMPLIANT: YES

SAFETY RELAY, SPST, 5VDC, 6A, THT ROHS COMPLIANT: YES

Supplier's Site
Safety Relays - ASFM0055S - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
ASFM0055S
Safety Relays ASFM0055S
RELAY SAFETY DPST NO/NC 6A/3A 5V

RELAY SAFETY DPST NO/NC 6A/3A 5V

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 2315467 23AJ4618 73AJ1476 ASFM0055S
Product Name Safety Relays Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic Safety Relay, Spst, 5Vdc, 6A, Tht Rohs Compliant Panasonic Safety Relays
Channels Single Throw
Unlock Full Specs
to access all available technical data