Panasonic Safety Relays ASFM0035S

Description
RELAY SAFETY DPST NO/NC 6A/3A 3V
Datasheet
Description
RELAY SAFETY DPST NO/NC 6A/3A 3V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - ASFM0035S - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
ASFM0035S
Safety Relays ASFM0035S
RELAY SAFETY DPST NO/NC 6A/3A 3V

RELAY SAFETY DPST NO/NC 6A/3A 3V

Supplier's Site Datasheet
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4616 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4616
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4616
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number ASFM0035S 23AJ4616
Product Name Safety Relays Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data