Panasonic Fan Cover W/filter, 82.5Mm; Fan Frame Size Panasonic ASEN98002

Description
FAN COVER W/FILTER, 82.5MM; Fan Frame Size:92mm; For Use With:Panasonic ASEN9 Series AC Axial Fans; Fixing Centres:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
FAN COVER W/FILTER, 82.5MM; Fan Frame Size:92mm; For Use With:Panasonic ASEN9 Series AC Axial Fans; Fixing Centres:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cover W/filter, 82.5Mm; Fan Frame Size Panasonic - 78AC4236 - Newark, An Avnet Company
Chicago, IL, United States
Fan Cover W/filter, 82.5Mm; Fan Frame Size Panasonic
78AC4236
Fan Cover W/filter, 82.5Mm; Fan Frame Size Panasonic 78AC4236
FAN COVER W/FILTER, 82.5MM; Fan Frame Size:92mm; For Use With:Panasonic ASEN9 Series AC Axial Fans; Fixing Centres:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

FAN COVER W/FILTER, 82.5MM; Fan Frame Size:92mm; For Use With:Panasonic ASEN9 Series AC Axial Fans; Fixing Centres:82.5mm; Filter Material:-; Guard Material:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Filter Elements
Product Number 78AC4236
Product Name Fan Cover W/filter, 82.5Mm; Fan Frame Size Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

3.12
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
Replacement Hydraulic Filter Elements - 296442 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details