Panasonic Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic ASEN902569

Description
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic - 78AC4234 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic
78AC4234
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic 78AC4234
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/min; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4234
Product Name Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
8015-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Axial Fan - 148VE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details