Panasonic Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic ASEN90216

Description
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic - 78AC4232 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic
78AC4232
Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic 78AC4232
AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/m in; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 92MM, 230VAC, 28.3CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:92mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:28.3cu.ft/min; Flow Rate - Metric:0.8m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4232
Product Name Axial Fan, 92Mm, 230Vac, 28.3Cfm, 34Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Ptc Heater Hgk 047, Ac/dc 12-24 V, 30W, Cable Length 0.5M Stego - 42Y2628 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details