Panasonic Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic ASEN804569

Description
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic - 78AC4229 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic
78AC4229
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic 78AC4229
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/min; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4229
Product Name Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
Backward Curved Fan - UNO675004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5500 SCFM (9348 m³/hr)
Maximum Sound Level 84 dbA
View Details