Panasonic Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic ASEN80416

Description
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic - 78AC4228 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic
78AC4228
Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic 78AC4228
AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/m in; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 80MM, 230VAC, 26.5CFM, 33DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:80mm; External Depth:38mm; Noise Rating:33dBA; Flow Rate - Imperial:26.5cu.ft/min; Flow Rate - Metric:0.75m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4228
Product Name Axial Fan, 80Mm, 230Vac, 26.5Cfm, 33Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Axial Fans - 1759825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 485 SCFM (824 m³/hr)
Running Current 0.2400 amps
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details