Panasonic Axial Fan, 150Mm, 230V, 176.6Cfm, 52Dba; Supply Voltage Panasonic ASEN50756

Description
AXIAL FAN, 150MM, 230V, 176.6CFM, 52DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 150MM, 230V, 176.6CFM, 52DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm, 230V, 176.6Cfm, 52Dba; Supply Voltage Panasonic - 78AC4223 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 230V, 176.6Cfm, 52Dba; Supply Voltage Panasonic
78AC4223
Axial Fan, 150Mm, 230V, 176.6Cfm, 52Dba; Supply Voltage Panasonic 78AC4223
AXIAL FAN, 150MM, 230V, 176.6CFM, 52DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 150MM, 230V, 176.6CFM, 52DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4223
Product Name Axial Fan, 150Mm, 230V, 176.6Cfm, 52Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details