Panasonic Axial Fan, 150Mm, 115V, 176.6Cfm, 52Dba; Supply Voltage Panasonic ASEN50752

Description
AXIAL FAN, 150MM, 115V, 176.6CFM, 52DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 150MM, 115V, 176.6CFM, 52DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 150Mm, 115V, 176.6Cfm, 52Dba; Supply Voltage Panasonic - 78AC4222 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 150Mm, 115V, 176.6Cfm, 52Dba; Supply Voltage Panasonic
78AC4222
Axial Fan, 150Mm, 115V, 176.6Cfm, 52Dba; Supply Voltage Panasonic 78AC4222
AXIAL FAN, 150MM, 115V, 176.6CFM, 52DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/ min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

AXIAL FAN, 150MM, 115V, 176.6CFM, 52DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:172mm; External Depth:38mm; Noise Rating:52dBA; Flow Rate - Imperial:176.6cu.ft/min; Flow Rate - Metric:5m3/min; Bearing Type:Ball; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4222
Product Name Axial Fan, 150Mm, 115V, 176.6Cfm, 52Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 315644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7160 SCFM (12170 m³/hr)
Maximum Sound Level 78 dbA
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details