Panasonic Axial Fan, 120Mm, 230Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic ASEN10416

Description
AXIAL FAN, 120MM, 230VAC, 88.3CFM, 37DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 230VAC, 88.3CFM, 37DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 230Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic - 78AC4218 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 230Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
78AC4218
Axial Fan, 120Mm, 230Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic 78AC4218
AXIAL FAN, 120MM, 230VAC, 88.3CFM, 37DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 230VAC, 88.3CFM, 37DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/min; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4218
Product Name Axial Fan, 120Mm, 230Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details