Panasonic Axial Fan, 120Mm, 220Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic ASEN10415

Description
AXIAL FAN, 120MM, 220VAC, 88.3CFM, 37DBA; Supply Voltage:220V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 220VAC, 88.3CFM, 37DBA; Supply Voltage:220V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 220Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic - 78AC4217 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 220Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
78AC4217
Axial Fan, 120Mm, 220Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic 78AC4217
AXIAL FAN, 120MM, 220VAC, 88.3CFM, 37DBA; Supply Voltage:220V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 220VAC, 88.3CFM, 37DBA; Supply Voltage:220V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/min; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4217
Product Name Axial Fan, 120Mm, 220Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 121DW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 254 SCFM (432 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-04010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers