Panasonic Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic ASEN10412

Description
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic - 78AC4216 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
78AC4216
Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic 78AC4216
AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/m in; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 88.3CFM, 37DBA; Supply Voltage:115V; Current Type:AC; Fan Frame Size:120mm; External Depth:38mm; Noise Rating:37dBA; Flow Rate - Imperial:88.3cu.ft/min; Flow Rate - Metric:2.5m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4216
Product Name Axial Fan, 120Mm, 115Vac, 88.3Cfm, 37Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 930 SCFM (1580 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details