Panasonic Axial Fan, 120Mm, 230Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic ASEN10216

Description
AXIAL FAN, 120MM, 230VAC, 63.6CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 230VAC, 63.6CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 230Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic - 78AC4213 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 230Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic
78AC4213
Axial Fan, 120Mm, 230Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic 78AC4213
AXIAL FAN, 120MM, 230VAC, 63.6CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/m in; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

AXIAL FAN, 120MM, 230VAC, 63.6CFM, 34DBA; Supply Voltage:230V; Current Type:AC; Fan Frame Size:120mm; External Depth:25mm; Noise Rating:34dBA; Flow Rate - Imperial:63.6cu.ft/min; Flow Rate - Metric:1.8m3/min; Bearing Type:Ball; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 78AC4213
Product Name Axial Fan, 120Mm, 230Vac, 63.6Cfm, 34Dba; Supply Voltage Panasonic
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Backward Curved Fan - N88-50604 Gen 3+ - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6000 SCFM (10198 m³/hr)
Maximum Sound Level 92 dbA
View Details