The ARX1012 is a 3 GHz microwave relay with a 1 Form C contact arrangement, designed for high-frequency switching applications up to 2.5 GHz with 50 Ω impedance. It has a compact size of 20.5 × 12.4 × 9.4 mm and supports through-hole mounting. The relay operates with a 12 V DC coil, consuming 200 mW nominal power, and features a maximum insertion loss of 0.2 dB, a V.S.W.R. of 1.2, and isolation of at least 60 dB. Contact rating is 10 mA at 24 V DC, with a maximum switching voltage of 30 V DC. Insulation resistance exceeds 100 MΩ at 500 V DC, and dielectric strength is 1,000 Vrms between contact and coil. The operating temperature range is -40°C to +70°C, with an expected mechanical life of at least 5×10⁶ operations and an electrical life of at least 3×10⁵ under resistive load. The relay complies with RoHS Directive.
Manufacturer: Panasonic
Win Source Part Number: 911686-ARX1012
Series: ARX
Operating Temperature Range: -40°C ~ 70°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 911686-ARX1012 |
| Product Name | High Frequency (RF) Relays - ARX1012 |
| Mounting | PCBoard; Through Hole |