Panasonic RF Switches ARV13N24Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV13N24Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV13N24Q
RF Switches ARV13N24Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm

RF Switch IC General Purpose SPDT 8 GHz 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV13N24Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2T-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
View Details
RF Switches - 2312-CMD196C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details