Panasonic RF Switches ARV13A12Q

Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Datasheet
Description
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - ARV13A12Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
ARV13A12Q
RF Switches ARV13A12Q
RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

RF Switch IC General Purpose SPDT 8 GHz 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number ARV13A12Q
Product Name RF Switches
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 8000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details