Panasonic High-Frequency Relay, Spdt, 4.5Vdc; Contact Configuration Panasonic ARV10A4HQ

Description
HIGH-FREQUENCY RELAY, SPDT, 4.5VDC; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Panel Mount; Coil Type:DC; Coil Resistance:28.9ohm; Coil Frequency Max:8GHz; Coil Voltage VDC Nom:4.5V; External Depth:18mm; VSWR:1.35 RoHS Compliant: Yes
Description
HIGH-FREQUENCY RELAY, SPDT, 4.5VDC; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Panel Mount; Coil Type:DC; Coil Resistance:28.9ohm; Coil Frequency Max:8GHz; Coil Voltage VDC Nom:4.5V; External Depth:18mm; VSWR:1.35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High-Frequency Relay, Spdt, 4.5Vdc; Contact Configuration Panasonic - 14T0647 - Newark, An Avnet Company
Chicago, IL, United States
High-Frequency Relay, Spdt, 4.5Vdc; Contact Configuration Panasonic
14T0647
High-Frequency Relay, Spdt, 4.5Vdc; Contact Configuration Panasonic 14T0647
HIGH-FREQUENCY RELAY, SPDT, 4.5VDC; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Panel Mount; Coil Type:DC; Coil Resistance:28.9ohm; Coil Frequency Max:8GHz; Coil Voltage VDC Nom:4.5V; External Depth:18mm; VSWR:1.35 RoHS Compliant: Yes

HIGH-FREQUENCY RELAY, SPDT, 4.5VDC; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Panel Mount; Coil Type:DC; Coil Resistance:28.9ohm; Coil Frequency Max:8GHz; Coil Voltage VDC Nom:4.5V; External Depth:18mm; VSWR:1.35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 14T0647
Product Name High-Frequency Relay, Spdt, 4.5Vdc; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - Z11736-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
4 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details