Panasonic Relays - High Frequency (RF) Relays ARS16Y4H

Description
Win Source Part Number: 1183146-ARS16Y4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 10 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS16Y4H-ND,-ARS16Y4 H-ND,255-6111 Base Product Number: ARS16Y
Request a Quote Datasheet
Description
Win Source Part Number: 1183146-ARS16Y4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 10 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS16Y4H-ND,-ARS16Y4 H-ND,255-6111 Base Product Number: ARS16Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - High Frequency (RF) Relays - 1183146-ARS16Y4H - Win Source Electronics
Laguna Hills, CA, United States
Relays - High Frequency (RF) Relays
1183146-ARS16Y4H
Relays - High Frequency (RF) Relays 1183146-ARS16Y4H
Win Source Part Number: 1183146-ARS16Y4H Category: Relays>High Frequency (RF) Relays Series: ARS Termination Style: Gull Wing Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 40 Mounting: SMD (SMT) Coil Resistance: 50.6 Ohms Coil Current: 88.9 mA Operate Time: 10 ms Coil Type: Latching, Dual Coil Coil Voltage: 4.5VDC Contact Rating (Current): 500 mA Switching Voltage: 30VDC - Max Release Time: 10 ms Coil Power: 400mW Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 4 (72 Hours) Must Operate Voltage: 3.38 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: ARS16Y4H-ND,-ARS16Y4 H-ND,255-6111 Base Product Number: ARS16Y

Win Source Part Number: 1183146-ARS16Y4H
Category: Relays>High Frequency (RF) Relays
Series: ARS
Termination Style: Gull Wing
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Gold Plating
Standard Package: 40
Mounting: SMD (SMT)
Coil Resistance: 50.6 Ohms
Coil Current: 88.9 mA
Operate Time: 10 ms
Coil Type: Latching, Dual Coil
Coil Voltage: 4.5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 30VDC - Max
Release Time: 10 ms
Coil Power: 400mW
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 4 (72 Hours)
Must Operate Voltage: 3.38 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: ARS16Y4H-ND,-ARS16Y4H-ND,255-6111
Base Product Number: ARS16Y

Buy Now Datasheet
Singapore, Singapore
SMD 3GHz 500mA Relay
963-ARS16Y4H
SMD 3GHz 500mA Relay 963-ARS16Y4H
3GHz Signal Relay, SPDT, 500mA, 4.5VDC Coil, Latching, SMD Product overview: ARS16Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3GHz, 500mA, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS16Y4H can be used for catalog matching and distributor lookup.

3GHz Signal Relay, SPDT, 500mA, 4.5VDC Coil, Latching, SMD Product overview: ARS16Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3GHz, 500mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3GHz, 500mA, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS16Y4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs Relay Rohs Compliant Panasonic - 29X2938 - Newark, An Avnet Company
Chicago, IL, United States
Rs Relay Rohs Compliant Panasonic
29X2938
Rs Relay Rohs Compliant Panasonic 29X2938
RS Relay RoHS Compliant: Yes

RS Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic - 09AK0122 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic
09AK0122
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic 09AK0122
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays Electromechanical Relays
Product Number 1183146-ARS16Y4H 963-ARS16Y4H 29X2938
Product Name Relays - High Frequency (RF) Relays SMD 3GHz 500mA Relay Rs Relay Rohs Compliant Panasonic
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data