Panasonic Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic ARS16A12

Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1767 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1767
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1767
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1767
Product Name Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details