Panasonic High Frequency Relay, 3Ghz, 12Vdc, Spdt; Coil Voltage Panasonic ARS1612

Description
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; VSWR:1.4 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; VSWR:1.4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Coil Voltage Panasonic - 08N1769 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Coil Voltage Panasonic
08N1769
High Frequency Relay, 3Ghz, 12Vdc, Spdt; Coil Voltage Panasonic 08N1769
HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; VSWR:1.4 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 12VDC, SPDT; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:ARS Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Relay Terminals:Solder; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Ars Series, Latching Dual Coil, Spdt, 12 Vdc, 500 Ma Rohs Compliant Panasonic - 71Y8785 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Ars Series, Latching Dual Coil, Spdt, 12 Vdc, 500 Ma Rohs Compliant Panasonic
71Y8785
General Purpose Relay, Ars Series, Latching Dual Coil, Spdt, 12 Vdc, 500 Ma Rohs Compliant Panasonic 71Y8785
General Purpose Relay, ARS Series, Latching Dual Coil, SPDT, 12 VDC, 500 mA RoHS Compliant: Yes

General Purpose Relay, ARS Series, Latching Dual Coil, SPDT, 12 VDC, 500 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 08N1769 71Y8785
Product Name High Frequency Relay, 3Ghz, 12Vdc, Spdt; Coil Voltage Panasonic General Purpose Relay, Ars Series, Latching Dual Coil, Spdt, 12 Vdc, 500 Ma Rohs Compliant Panasonic
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details