Panasonic High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic ARS15A4H

Description
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:101.3ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:101.3ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic - 08N1764 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
08N1764
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic 08N1764
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:101.3ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Surface Mount; Coil Type:DC; Relay Terminals:SMD; Coil Resistance:101.3ohm; Carry Current:500mA; Coil Current:44.4mA; VSWR:1.4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1764
Product Name High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1226S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details