Panasonic High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic ARS154H

Description
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:101.3ohm; Approvals & Standards:-; Carry Current:500mA RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:101.3ohm; Approvals & Standards:-; Carry Current:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic - 08N1766 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
08N1766
High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic 08N1766
HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:101.3ohm; Approvals & Standards:-; Carry Current:500mA RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 3GHZ, 4.5VDC, SPDT; Contact Configuration:SPDT; Product Range:-; Relay Mounting:Through Hole; Coil Type:DC; Relay Terminals:Through Hole; Coil Resistance:101.3ohm; Approvals & Standards:-; Carry Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1766
Product Name High Frequency Relay, 3Ghz, 4.5Vdc, Spdt; Contact Configuration Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.2420 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details