Panasonic Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic ARS1512

Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
Description
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic - 08N1765 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
08N1765
Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic 08N1765
RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SPDT, 30VDC, 0.5A; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:500mA; Product Range:RS Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 08N1765
Product Name Relay, Spdt, 30Vdc, 0.5A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details