Panasonic SMD 500mA 3GHz Relay ARS14Y4H

Description
RF Relay SPDT 500mA 30VDC 3GHz Surface Mount Product overview: ARS14Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS14Y4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Relay SPDT 500mA 30VDC 3GHz Surface Mount Product overview: ARS14Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS14Y4H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 500mA 3GHz Relay
963-ARS14Y4H
SMD 500mA 3GHz Relay 963-ARS14Y4H
RF Relay SPDT 500mA 30VDC 3GHz Surface Mount Product overview: ARS14Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS14Y4H can be used for catalog matching and distributor lookup.

RF Relay SPDT 500mA 30VDC 3GHz Surface Mount Product overview: ARS14Y4H from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 3GHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 500mA, 3GHz, High Frequency (RF) Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 963-ARS14Y4H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Frequency (RF) Relays - ARS14Y4H - 861797-ARS14Y4H - Win Source Electronics
Laguna Hills, CA, United States
High Frequency (RF) Relays - ARS14Y4H
861797-ARS14Y4H
High Frequency (RF) Relays - ARS14Y4H 861797-ARS14Y4H
Manufacturer: Panasonic Win Source Part Number: 861797-ARS14Y4H Series: ARS Operating Temperature Range: -40°C ~ 70°C Package: Tube Mounting: Surface Mount Family Name: ARS14Y Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 861797-ARS14Y4H
Series: ARS
Operating Temperature Range: -40°C ~ 70°C
Package: Tube
Mounting: Surface Mount
Family Name: ARS14Y
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Rs Relay Rohs Compliant Panasonic - 29X2930 - Newark, An Avnet Company
Chicago, IL, United States
Rs Relay Rohs Compliant Panasonic
29X2930
Rs Relay Rohs Compliant Panasonic 29X2930
RS Relay RoHS Compliant: Yes

RS Relay RoHS Compliant: Yes

Supplier's Site
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic - 09AK0117 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic
09AK0117
Signal Relay, Spdt, 4.5Vdc, 0.01A, Smd Rohs Compliant Panasonic 09AK0117
SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, SPDT, 4.5VDC, 0.01A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays
Product Number 963-ARS14Y4H 861797-ARS14Y4H 29X2930
Product Name SMD 500mA 3GHz Relay High Frequency (RF) Relays - ARS14Y4H Rs Relay Rohs Compliant Panasonic
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data